TE Connectivity CY8866-000
- 收藏
- 对比
CY8866-000
2460-CY8866-000
套管 - 电源连接器
--
大陆
立即发货

Compression Connectors, ASIA / ANZPAC, Compression, ≤ 1 kV, Copper, Hexagonal Crimping, Copper, Indoor Use, Outdoor Use, Terminal Lug, 0 Hole
1最小包装量--
CY8866-000详情
TE Connectivity CY8866-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CY8866-000
TE Internal Description
CS1-127-15.7/1
Alias #
UTX-CS-127-15.7/1
Compression Connector Product Availabilityu2009
ANZPAC, ASIA
Compression Connector Technologyu2009
Compression
Compression Connector Voltage Classu2009(kV)
≤ 1
Compression Connector Conductor Materialu2009
Copper
Conductor Cross-Sectionu2009(mm²)
127
CY8866-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。