TE Connectivity CZ2911-000
- 收藏
- 对比
CZ2911-000
2460-CZ2911-000
无类别的
--
大陆
立即发货

Heat Shrink Boot with Lipped Straight Fluid-Resistant Elastomer Black
1最小包装量--
CZ2911-000详情
TE Connectivity CZ2911-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
5000 - 5000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
252 - 630
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
630
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
2
With integrated under voltage release
有
CZ2911-000拓展信息







哦! 它是空的。