TE Connectivity CZ2919-000
- 收藏
- 对比
CZ2919-000
2460-CZ2919-000
无类别的
--
大陆
立即发货

TE Connectivity 202A153-25-0CS2132
1最小包装量--
CZ2919-000详情
TE Connectivity CZ2919-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
250
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
1
With integrated under voltage release
有
CZ2919-000拓展信息







哦! 它是空的。