TE Connectivity CZ3578-000
- 收藏
- 对比
CZ3578-000
2460-CZ3578-000
固态照明连接器
--
大陆
立即发货

ANSI Street Lighting Photocells, AMERICAS / ANZPAC / ASIA, Electronic, 105 – 130 VAC, Utility, Dimensions 76 x 82 mm [3 x 3.24 in], ALR 7000 Series
1最小包装量--
CZ3578-000详情
TE Connectivity CZ3578-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CZ3578-000
TE Internal Description
ALR-7090-VFS-UC
Street Lighting Photo Control Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, EMEA
Street Lighting Photo Control Technologyu2009
Electronic
Street Lighting Photo Control Voltage Ratingu2009(VAC)
105 – 130
Street Lighting Photo Control Product Typeu2009
Utility
Street Lighting Photo Control Dimensionsu2009
76 x 82u2009mmu2009[u20093 x 3.24u2009inu2009]
CZ3578-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。