TE Connectivity CZ3587-000
- 收藏
- 对比
CZ3587-000
2460-CZ3587-000
套管 - 音频连接器
--
大陆
立即发货

Cross Referenced to TE CNTY RAYCHEM - Part RYCDK-621-0012-SM
1最小包装量--
CZ3587-000详情
TE Connectivity CZ3587-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 3 days ago)
RoHS
Non-Compliant
Maximum Operating Temperature
+ 125 C
Minimum Operating Temperature
- 65 C
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
DK-621-012-SM
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
Cable Types
TriAxial
类型
Socket (Female)
子类别
数据总线组件
终端样式
Solder
产品类别
数据总线触点
产品类别
Data Bus Components - Contacts
CZ3587-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。