TE Connectivity CZ6536-000
- 收藏
- 对比
CZ6536-000
2460-CZ6536-000
套管 - 电源连接器
--
大陆
立即发货

Compression Connectors, ANZPAC / ASIA, Compression, ≤ 1 kV, Copper, Hexagonal Crimping, Tinned Cu, Indoor Use, Outdoor Use, Palm Hole Diameter 13
1最小包装量--
CZ6536-000详情
TE Connectivity CZ6536-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Compression Connector Conductor Materialu2009
Copper
Conductor Cross-Sectionu2009(mm²)
240
TE Internal #
CZ6536-000
TE Internal Description
CG240LPM12-50/1
Alias #
UTX-CG240LPM12-50/1
Compression Connector Product Availabilityu2009
ANZPAC, ASIA
Compression Connector Technologyu2009
Compression
Compression Connector Voltage Classu2009(kV)
≤ 1
Supplier Package
HSOP
Category
H-Bridge
Mounting
表面贴装
操作温度
-40 to 125 °C
类型
H-Bridge
引脚数量
46
CZ6536-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。