TE Connectivity CZ8736-000
- 收藏
- 对比
CZ8736-000
2460-CZ8736-000
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, EMEA, Heat Shrink, ≤ 1 kV, Transition, Low Voltage Transition Joint, Cross-Section 35 – 150 mm², 4 Core, RAYCHEM LJTU
1最小包装量--
CZ8736-000详情
TE Connectivity CZ8736-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CZ8736-000
TE Internal Description
LJTU-4x35-150
Joints & Splice Product Availabilityu2009
EMEA
Joints & Splice Technologyu2009
热缩管
Joints & Splice Voltage Classu2009(kV)
≤ 1
Joint & Splice Application Typeu2009
Transition
Joints & Splice Product Typeu2009
Low Voltage Transition Joint
CZ8736-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。