TE Connectivity D04506-000
- 收藏
- 对比
D04506-000
2460-D04506-000
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, EMEA, Heat Shrink, 3 Core, Cross-Section 70 – 120 mm², Paper, Tape Armoring, Termination Length 1000 mm, RAYCHEM GUST
1最小包装量--
D04506-000详情
TE Connectivity D04506-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Coresu2009
3
Power Cable Termination Voltage Classu2009(kV)
1
Power Cable Termination Technologyu2009
热缩管
Installation Instructionu2009
Russian
Power Cable Termination Product Availabilityu2009
EMEA
Alias #
7-1201783-3
TE Internal Description
GUST-01/3X70-120/1000
TE Internal #
D04506-000
D04506-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。