TE Connectivity D06427-000
- 收藏
- 对比
D06427-000
2460-D06427-000
集成电路(IC)
--
大陆
立即发货

Connector Accessories Banding Backshell Aluminum Nickel Finish Bright Size 4 - Bulk (Alt: D06427-000)
1最小包装量--
D06427-000详情
TE Connectivity D06427-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
21 Weeks
Manufacturer Part Number
D06427-000
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.02
Reach合规守则
compliant
连接器支持类型
连接器附件
D06427-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。