TE Connectivity D-105-00
- 收藏
- 对比
D-105-00
2460-D-105-00
端子 - 适配器
--
大陆
立即发货

Connector Terminals Solder Sleeve Shield Terminator Cross-Linked Polyvinylidene Fluoride Transparent Blue
1最小包装量--
D-105-00详情
TE Connectivity D-105-00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rad Hardened
无
Lead Free Solder Processes
无铅焊接工艺
Chemical Resistant
无
Minimum Shrink Temperature
+ 125 C
Factory Pack QuantityFactory Pack Quantity
20
Part # Aliases
620006-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
N
Maximum Temperature
+ 150 C
系列
D-105
类型
焊接套管 屏蔽端子
子类别
Wire & Cable Management
产品类别
Solder Sleeves & Shield Tubing
特征
Shield terminators
产品类别
Solder Sleeves & Shield Tubing
D-105-00拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。