TE Connectivity D-110-0172
- 收藏
- 对比
D-110-0172
2460-D-110-0172
端子 - 电线接头连接器
--
大陆
立即发货

Splices, 350 – 1400 CMA Wire Size, Length 17.9 mm [.705 in], Box, Closed, Fully Insulated, -55 – 150 °C [-67 – 302 °F]
1最小包装量--
D-110-0172详情
TE Connectivity D-110-0172重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Overall Product Lengthu2009
17.9u2009mmu2009[u2009.705u2009inu2009]
Serratedu2009
无
Wire Sizeu2009(CMA)
350 – 1400
Accepts Wire Insulation Diameter Rangeu2009
304u2009mmu2009[u2009.135u2009inu2009]
Sealableu2009
无
Alias #
1191398-1
TE Internal Description
D-110-0172
TE Internal #
192717-000
D-110-0172拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。