TE Connectivity D11309-076
- 收藏
- 对比
D11309-076
2460-D11309-076
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, Russia / CIS / SEE, Heat Shrink, ≤ 12 kV, Inline, Medium Voltage Size Transition Joint, Cross-Section 25 – 70 mm², RAYCHEM POLJ
1最小包装量--
D11309-076详情
TE Connectivity D11309-076重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
D11309-076
TE Internal Description
POLJ-12/3X25-70
Alias #
POLJ-12/3X25-70
Joints & Splice Product Availabilityu2009
CIS, Russia, SEE
Installation Instructionu2009
Lithuanian, Russian
Joints & Splice Technologyu2009
热缩管
Joints & Splice Voltage Classu2009(kV)
≤ 12
Joint & Splice Application Typeu2009
Inline
D11309-076拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。