TE Connectivity D-129-11
- 收藏
- 对比
D-129-11
2460-D-129-11
端子 - 电线接头连接器
--
大陆
立即发货

Splices, 22 AWG Wire Size, .34 mm² Wire Size, Length 14.61 mm [.575 in], Fully Insulated, -55 – 150 °C [-67 – 302 °F]
1最小包装量--
D-129-11详情
TE Connectivity D-129-11重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
625036-000
TE Internal Description
D-129-11
Alias #
9-1194945-7
Wire Sizeu2009(AWG)
22
Wire Sizeu2009(mm²)
.34
Sealableu2009
无
Accepts Wire Insulation Diameter Rangeu2009
1.3u2009mmu2009[u2009.05u2009inu2009]
Overall Product Lengthu2009
14.61u2009mmu2009[u2009.575u2009inu2009]
D-129-11拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。