TE Connectivity D14
- 收藏
- 对比
D14
2460-D14
集成电路(IC)
--
大陆
立即发货

D14 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
D14详情
TE Connectivity D14重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Manufacturer Part Number
D14
Part Life Cycle Code
Obsolete
Ihs Manufacturer
DON CONNEX ELECTRONICS CO LTD
Risk Rank
5.77
Manufacturer Series
D14
Mounting Styles
RIGHT ANGLE; STRAIGHT
连接器类型
板欧连接器
附加功能
STANDARD: DIN 41612, MAX CONTACTS (SERIES)=96, MAX ROWS (SERIES)=3
MIL一致性
NO
符合 DIN 标准
YES
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点性别
FEMALE; MALE
终端类型
SOLDER
D14拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。