TE Connectivity D-142-66CS2829
- 收藏
- 对比
D-142-66CS2829
2460-D-142-66CS2829
焊料
--
大陆
立即发货

SolderSleeve Shield Terminators, Wire Terminator / Cable Terminator / Shield Terminator, 13.59 mm [.535 in] Expanded Inside
1最小包装量--
添加到询价列表
D-142-66CS2829详情
TE Connectivity D-142-66CS2829重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Degree of protection (IP)
IP67
Type of fastening
External mounting
Model
Surface mounted (plaster)
0个相似型号
D-142-66CS2829拓展信息
M83519/2-5
TE Connectivity
S02-03-RCS2811
TE Connectivity
CR0178-000
TE Connectivity
CR0180-000
TE Connectivity
S200-2-00CS2904
TE Connectivity
B-070-19-10
TE Connectivity
620026-000
TE Connectivity
621058-000
TE Connectivity
624513-000
TE Connectivity
543005-000
TE Connectivity







哦! 它是空的。