TE Connectivity D-146-50-0
- 收藏
- 对比
D-146-50-0
2460-D-146-50-0
配件
--
大陆
立即发货

SolderSleeve Shield Terminators, Wire Terminator / Cable Terminator / Shield Terminator, 2.69 mm [.106 in] Expanded Inside
1最小包装量--
D-146-50-0详情
TE Connectivity D-146-50-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
754095-000
TE Internal Description
D-146-50-0
Alias #
5-1195878-9
SolderSleeve Shield Terminator Product Typeu2009
Cable Terminator, Shield Terminator, Wire Terminator
Operating Temperature (Max)u2009(°C)
150
Expanded Inside Diameter (Min)u2009
2.69u2009mmu2009[u2009.106u2009inu2009]
Recovered Inside Diameter (Max)u2009
.89u2009mmu2009[u2009.035u2009inu2009]
Pre-Installed Leadu2009
有
D-146-50-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。