TE Connectivity D-150-0160-01-03
- 收藏
- 对比
D-150-0160-01-03
2460-D-150-0160-01-03
端子 - 电线接头连接器
--
大陆
立即发货

CONN BUTT SPLICE CRIMP
1最小包装量--
D-150-0160-01-03详情
TE Connectivity D-150-0160-01-03重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
D-150
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
RoHS
Non-Compliant
系列
--
包装
Bulk
零件状态
活跃
终端
Crimp
颜色
Blue
线规
--
绝缘材料
全绝缘热缩管
端子类型
Butt Splice, Inline, Individual Openings
进线数
因导线尺寸而异
特征
--
D-150-0160-01-03拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。