TE Connectivity D-150-0236-RT
- 收藏
- 对比
D-150-0236-RT
2460-D-150-0236-RT
端子 - 电线接头连接器
--
大陆
立即发货

Splices, 20 – 16 AWG Wire Size, Sealable, Splice Capacity 2, Splice Kit, Copper Alloy, Bag/Box, Closed, Fully Insulated, -65 – 150 °C [-85 – 302 °F]
1最小包装量--
D-150-0236-RT详情
TE Connectivity D-150-0236-RT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Primary Product Materialu2009
Copper Alloy
TE Internal #
EM3650-000
TE Internal Description
D-150-0236-RT
Wire Sizeu2009(AWG)
20 – 16
Sealableu2009
有
Splice Featuresu2009
接头套件
Splice Capacityu2009
2
D-150-0236-RT拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。