TE Connectivity D-150-0238
- 收藏
- 对比
D-150-0238
2460-D-150-0238
端子 - 电线接头连接器
--
大陆
立即发货

Splices, 12 – 14 AWG Wire Size, 4 – 2.5 mm² Wire Size, Sealable, Copper Alloy, Yellow, Length 105.92 mm [4.17 in], Box, Closed, Fully Insulated
1最小包装量--
D-150-0238详情
TE Connectivity D-150-0238重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
928095-000
TE Internal Description
D-150-0238
Alias #
7-1197196-5
Wire Sizeu2009(AWG)
12 – 14
Wire Sizeu2009(mm²)
4 – 2.5
Sealableu2009
有
Primary Product Materialu2009
Copper Alloy
Primary Product Coloru2009
Yellow
D-150-0238拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。