TE Connectivity D-150-0244-RT-CS4049
- 收藏
- 对比
D-150-0244-RT-CS4049
2460-D-150-0244-RT-CS4049
无类别的
--
大陆
立即发货

TE Connectivity D-150-0244-RT-CS4049
1最小包装量--
D-150-0244-RT-CS4049详情
TE Connectivity D-150-0244-RT-CS4049重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 70
Outer diameter approx.
11
Screen over stranding element
None
Halogen free according to IEC 60754-2
无
Core identification
Numbers
Nominal cross section conductor
2.5
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
66
Low smoke according to IEC 61034-2
无
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
D-150-0244-RT-CS4049拓展信息







哦! 它是空的。