TE Connectivity D15532-000
- 收藏
- 对比
D15532-000
2460-D15532-000
标记物
--
大陆
立即发货

Cable Markers Printable Heat Shrink Cross Linked Polyolefin Yellow Pack
1最小包装量--
D15532-000详情
TE Connectivity D15532-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
ADAM-TECH
Insertion
BEFORE TERMINATION
Printer Type
THERMAL TRANSFER
Mounting Styles
HEAT SHRINK
Marker Type
PRINTABLE
Unit Weight
0.088009 oz
Factory Pack QuantityFactory Pack Quantity
1000
Part # Aliases
7-1201133-8 HX-SCE-1K-12.7-50-4
Brand
TE Connectivity
RoHS
Details
Package
Box
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
包装
Pack
系列
*
子类别
Wire & Cable Management
产品类别
Wire Labels & Markers
电缆直径
10.79(mm)
图例
NOT REQUIRED
图例颜色
NOT REQUIRED
产品类别
Wire Labels & Markers
标记颜色
YELLOW
产品长度(mm)
50(mm)
D15532-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。