TE Connectivity D-1744-03CS400
- 收藏
- 对比
D-1744-03CS400
2460-D-1744-03CS400
端子 - 电线接头连接器
--
大陆
立即发货

Splices, Sealable, 4000 – 10000 CMA Wire Size, Length 29.6 mm [1.165 in], Fully Insulated, -55 – 150 °C [-67 – 302 °F]
1最小包装量--
D-1744-03CS400详情
TE Connectivity D-1744-03CS400重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
7506480002
TE Internal Description
D-1744-03CS400
Alias #
9-1195853-5
Sealableu2009
有
Accepts Wire Insulation Diameter Rangeu2009
4.57u2009mmu2009[u2009.18u2009inu2009]
Wire Sizeu2009(CMA)
4000 – 10000
Overall Product Lengthu2009
29.6u2009mmu2009[u20091.165u2009inu2009]
Insulation Optionu2009
全绝缘
D-1744-03CS400拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。