TE Connectivity D-1744-04-LF
- 收藏
- 对比
D-1744-04-LF
2460-D-1744-04-LF
集成电路(IC)
--
大陆
立即发货

Solder Sleeves & Shield Tubing D-1744-04-LF
1最小包装量--
D-1744-04-LF详情
TE Connectivity D-1744-04-LF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
D-1744-04-LF
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.33
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
CB3128-000
Brand
TE Connectivity / Raychem
RoHS
Details
类型
焊接套管接头
子类别
Wire & Cable Management
Reach合规守则
not_compliant
端子和接线板类型
线端子
产品类别
Solder Sleeves & Shield Tubing
产品类别
Solder Sleeves & Shield Tubing
D-1744-04-LF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。