TE Connectivity D17660N001
- 收藏
- 对比
D17660N001详情
TE Connectivity D17660N001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
Base Product Number
D176
系列
*
包装
Bulk
零件状态
活跃
终端
Crimp
颜色
Blue, Red Stripe
子类别
Wire & Cable Management
线规
20-26 AWG
绝缘材料
全绝缘热缩管
端子类型
Butt Splice, Inline, Individual Openings
产品类别
电缆支架
进线数
2
特征
--
产品类别
Cable Mounting & Accessories
D17660N001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。