TE Connectivity D18892-000
- 收藏
- 对比
D18892-000
2460-D18892-000
套管 - 电源连接器
--
大陆
立即发货

Compression Connectors, ANZPAC / ASIA, Compression, ≤ 35 kV / ≤ 1 kV, Aluminum, Hexagonal Crimping, Aluminum-Copper, Indoor Use, UTILUX BG
1最小包装量--
D18892-000详情
TE Connectivity D18892-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor Cross-Sectionu2009(mm²)
180
Compression Connector Conductor Materialu2009
Aluminum
Compression Connector Voltage Classu2009(kV)
≤ 1, ≤ 35
Compression Connector Technologyu2009
Compression
Compression Connector Product Availabilityu2009
ANZPAC, ASIA
Alias #
8-1202069-4
TE Internal Description
BG180LPM12-30-50/1
TE Internal #
D18892-000
D18892-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。