TE Connectivity D-200-0229
- 收藏
- 对比
D-200-0229
2460-D-200-0229
套管 - 音频连接器
--
大陆
立即发货

Solder Sleeves & Shield Tubing CLAMP RING 80.52x1.63mm BL
1最小包装量--
D-200-0229详情
TE Connectivity D-200-0229重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Fluoropolymer, Cross Linked Modified (FPMX)
Unit Weight
0.245613 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
CP5732-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
类型
Splice
子类别
Wire & Cable Management
产品类别
Solder Sleeves & Shield Tubing
产品类别
Solder Sleeves & Shield Tubing
长度
80.52 mm
D-200-0229拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。