TE Connectivity D20934-000
- 收藏
- 对比
D20934-000
2460-D20934-000
套管 - 电源电缆
--
大陆
立即发货

Duct Seals, AMERICAS, Duct Sealing System, Concrete / Plastic / Steel Ducting Systems, Wet / Dry Conditions, RAYCHEM RDSS
1最小包装量--
D20934-000详情
TE Connectivity D20934-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Installation Conditionu2009
Dry, Wet
Ducting Systemsu2009
Concrete, Plastic, Steel
Admissible Cable Dia. at Duct Inside Dia.u2009(mm)
0-103 at 125.0 mm, 0-65 at 100.0 mm, 0-75 at 105.0 mm, 0-83 at 110.0 mm, 0-91 at 115.0 mm, 0-95 at 120.0 mm, 70-110 at 130.0 mm, 75-115 at 135.0 mm, 80-120 at 140.0 mm, 85-125 at 145.0 mm, 90-130 at 150.0 mm
Duct Seal Product Typeu2009
Duct Sealing System
Duct Seal Product Availabilityu2009
AMERICAS
Alias #
4-1201235-9
TE Internal Description
RDSS-125(S3)
TE Internal #
D20934-000
D20934-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。