TE Connectivity D24234-013
- 收藏
- 对比
D24234-013
2460-D24234-013
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, Russia / CIS, Heat Shrink, Wire Copper, 1 Core, Cross-Section 185 – 400 mm², Polymeric, RAYCHEM POLT
1最小包装量--
D24234-013详情
TE Connectivity D24234-013重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
D24234-013
TE Internal Description
POLT-24E/1XI-L16
Power Cable Termination Product Availabilityu2009
CIS, Russia
Installation Instructionu2009
Czech
Power Cable Termination Technologyu2009
热缩管
Power Cable Termination Voltage Classu2009(kV)
≤ 24
Cable Shield Styleu2009
Wire Copper
D24234-013拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。