TE Connectivity D-300-08
- 收藏
- 对比
D-300-08
2460-D-300-08
电缆扎带和束线带
--
大陆
立即发货

Cable Accessories In-Line Splice Encapsulation Sealing Cross-Linked Polyvinylidene Fluoride Transparent Blue
1最小包装量--
D-300-08详情
TE Connectivity D-300-08重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Thermoplastic
Manufacturer
DALE RESISTOR
RoHS
YES
Unit Weight
0.022188 oz
Factory Pack QuantityFactory Pack Quantity
1000
Part # Aliases
610001-000
Brand
TE Connectivity / Raychem
类型
Cap
颜色
Black
子类别
Wire & Cable Management
产品类别
Heat Shrink Cable Boots & End Caps
产品类别
Heat Shrink Cable Boots & End Caps
D-300-08拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。