TE Connectivity D33050-000
- 收藏
- 对比
D33050-000
2460-D33050-000
热缩管
--
大陆
立即发货

Heat Shrink Molded Boot ST Fluid Resistant Elastomer Black
1最小包装量--
D33050-000详情
TE Connectivity D33050-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Elastomer
本体材质
Elastomer
Inside Diameter After Shrinking
5.8/2.2
Inside Diameter Before Shrinking
10
Product Thickness
0.8/0.5
Package
Box
厂商
TE Connectivity Aerospace, Defense and Marine
Product Status
活跃
系列
*
类型
模制靴
长度
29 mm
D33050-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。