TE Connectivity D34914-000
- 收藏
- 对比
D34914-000
2460-D34914-000
热缩管
--
大陆
立即发货

Heat Shrink Tubing 2:1 Polyolefin Black Spool
1最小包装量--
D34914-000详情
TE Connectivity D34914-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Product Thickness
0.25
Operating Temp Range
-30C to 125C
Shrink Wall Type
THIN/SINGLE
Inside Diameter After Shrinking
0.4
Factory Pack QuantityFactory Pack Quantity
200
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
系列
*
包装
Spool
类型
TUBING
颜色
Black
子类别
Wire & Cable Management
产品类别
热缩管和套管
产品类别
热缩管和套管
收缩率
2:1
D34914-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。