TE Connectivity D369-B99-AP4
- 收藏
- 对比
D369-B99-AP4
2460-D369-B99-AP4
集成电路(IC)
--
大陆
立即发货

D369 PANEL PCB RECEPT 9 WAY PIN ASSY
1最小包装量--
D369-B99-AP4详情
TE Connectivity D369-B99-AP4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
D369-B99-AP4
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.01
Unit Weight
0.299829 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
YD369-B99-AP400000
Brand
TE Connectivity / DEUTSCH
RoHS
Details
连接器类型
组合管路连接器
子类别
MIL-Spec / MIL-Type
Reach合规守则
unknown
产品类别
矩形MIL规格连接器
产品类别
矩形MIL规格连接器
D369-B99-AP4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。