TE Connectivity D369-B99-BP0
- 收藏
- 对比
D369-B99-BP0
2460-D369-B99-BP0
矩形连接器 - 触头
--
大陆
立即发货

Standard Rectangular Connectors, Connector Assembly, Receptacle, Mating Alignment, Keyed Mating Alignment Type, Mating Retention, Crimp, DEUTSCH 369
1最小包装量--
D369-B99-BP0详情
TE Connectivity D369-B99-BP0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
YD369-B99-BP000000
TE Internal Description
369 9 WAY PANEL MNT REC, NO CONTACTS,PIN
Connector Product Typeu2009
连接器组件
Connector & Housing Typeu2009
Receptacle
Mating Alignmentu2009
With
Mating Alignment Typeu2009
Keyed
Mating Retentionu2009
With
D369-B99-BP0拓展信息

















哦! 它是空的。