TE Connectivity D369-G99-DP5
- 收藏
- 对比
D369-G99-DP5
2460-D369-G99-DP5
端子板 - 线对板
--
大陆
立即发货

PCB Mount Receptacle, Right Angle, Wire-to-Board, 9 Position, 2.54 mm [.1 in] Centerline, Gold, Through Hole - Solder, Sealable, Signal, DEUTSCH 369
1最小包装量--
D369-G99-DP5详情
TE Connectivity D369-G99-DP5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
YD369-G99-DP500000
TE Internal Description
369 9 WAY INLINE 90 PCB REC, TIN, PIN
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
9
Number of Rowsu2009
3
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
PCB Mount Orientationu2009
直角
D369-G99-DP5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。