TE Connectivity D369-HP33-AP0
- 收藏
- 对比
D369-HP33-AP0
2460-D369-HP33-AP0
无类别的
--
大陆
立即发货

Standard Rectangular Connectors, Connector Assembly, Plug, Mating Alignment, Keyed Mating Alignment Type, Mating Retention, Crimp, DEUTSCH 369
1最小包装量--
D369-HP33-AP0详情
TE Connectivity D369-HP33-AP0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
D369-HP33-AP0拓展信息







哦! 它是空的。