TE Connectivity D369-HP33-NP0
- 收藏
- 对比
D369-HP33-NP0
2460-D369-HP33-NP0
可插拔连接器 - 配件
--
大陆
立即发货

Rectangular MIL Spec Connectors 369 HARSH 3 WAY PLUG PIN - BACC65CP1PN
1最小包装量--
D369-HP33-NP0详情
TE Connectivity D369-HP33-NP0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material of contact surface
Gold
Degree of protection (IP)
IP67
Permitted cable outer temperature during assembling/handling
-25 - 80
Rated current In
4
Permitted cable outer temperature after assembling without vibration
-40 - 80
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity
子类别
MIL-Spec / MIL-Type
产品类别
矩形MIL规格连接器
产品类别
矩形MIL规格连接器
D369-HP33-NP0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。