TE Connectivity D369-HP99-AS0
- 收藏
- 对比
D369-HP99-AS0
2460-D369-HP99-AS0
无类别的
--
大陆
立即发货

Rectangular Housing Plug 9 Shell Size 9-Position Cable Mount Crimp Straight
1最小包装量--
添加到询价列表
D369-HP99-AS0详情
TE Connectivity D369-HP99-AS0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 90
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 90
Degree of protection (IP)
IP67
Material of contact surface
Gold
0个相似型号
D369-HP99-AS0拓展信息







哦! 它是空的。