TE Connectivity D369-HR33-DP0
- 收藏
- 对比
D369-HR33-DP0
2460-D369-HR33-DP0
无类别的
--
大陆
立即发货

Rectangular Housing Receptacle 3 Shell Size 3-Position Cable Mount Crimp Straight
1最小包装量--
添加到询价列表
D369-HR33-DP0详情
TE Connectivity D369-HR33-DP0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material of contact surface
Gold
Degree of protection (IP)
IP67
Permitted cable outer temperature during assembling/handling
-5 - 80
Rated current In
4
Permitted cable outer temperature after assembling without vibration
-30 - 80
0个相似型号
D369-HR33-DP0拓展信息







哦! 它是空的。