TE Connectivity D369-HR33-NS0
- 收藏
- 对比
D369-HR33-NS0
2460-D369-HR33-NS0
可插拔连接器 - 配件
--
大陆
立即发货

Rectangular MIL Spec Connectors 369 HARSH 3 WAY REC SKT - BACC65CR1SN
1最小包装量--
D369-HR33-NS0详情
TE Connectivity D369-HR33-NS0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-3-24
Colour outer sheath
Red
Degree of protection (IP)
IP67
Category
5
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
子类别
MIL-Spec / MIL-Type
产品类别
矩形MIL规格连接器
产品类别
矩形MIL规格连接器
长度
1
D369-HR33-NS0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。