TE Connectivity D369-HR99-NS3
- 收藏
- 对比
D369-HR99-NS3
2460-D369-HR99-NS3
矩形连接器 - 触头
--
大陆
立即发货

Standard Rectangular Connectors, Connector Assembly, Receptacle, Mating Alignment, Keyed Mating Alignment Type, Mating Retention, Crimp, DEUTSCH 369
1最小包装量--
D369-HR99-NS3详情
TE Connectivity D369-HR99-NS3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mating Retentionu2009
With
Mating Alignment Typeu2009
Keyed
Mating Alignmentu2009
With
Connector & Housing Typeu2009
Receptacle
Connector Product Typeu2009
连接器组件
TE Internal Description
369 HARSH 9 WAY REC, 20/22 AWG, SKT
TE Internal #
YD369-HR99-NS30000
D369-HR99-NS3拓展信息

















哦! 它是空的。