TE Connectivity D369-P99-DP0
- 收藏
- 对比
D369-P99-DP0
2460-D369-P99-DP0
矩形连接器 - 触头
--
大陆
立即发货

Standard Rectangular Connectors, Connector Assembly, Plug, Mating Alignment, Keyed Mating Alignment Type, Mating Retention, Crimp, DEUTSCH 369
1最小包装量--
D369-P99-DP0详情
TE Connectivity D369-P99-DP0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mating Retentionu2009
With
Mating Alignment Typeu2009
Keyed
Mating Alignmentu2009
With
Connector & Housing Typeu2009
Plug
Connector Product Typeu2009
连接器组件
TE Internal Description
369 9 WAY PLUG, NO CONTACTS, PIN
TE Internal #
D369-P99-DP0
D369-P99-DP0拓展信息

















哦! 它是空的。