TE Connectivity D369-R99-NS1
- 收藏
- 对比
D369-R99-NS1
2460-D369-R99-NS1
矩形连接器 - 触头
--
大陆
立即发货

Standard Rectangular Connectors, Connector Assembly, Receptacle, Mating Alignment, Keyed Mating Alignment Type, Mating Retention, Crimp, DEUTSCH 369
--最小包装量--
D369-R99-NS1详情
TE Connectivity D369-R99-NS1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
D369-R99-NS1
TE Internal Description
369 9 WAY REC, CRIMP, SKT
Alias #
ZPF000000000147785
Connector Product Typeu2009
连接器组件
Connector & Housing Typeu2009
Receptacle
Mating Alignmentu2009
With
Mating Alignment Typeu2009
Keyed
Mating Retentionu2009
With
D369-R99-NS1拓展信息

















哦! 它是空的。