TE Connectivity D37481-000
- 收藏
- 对比
D37481-000详情
TE Connectivity D37481-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Bolt connection
Adjustment range undelayed short-circuit release
315 - 630
Number of auxiliary contacts as normally open contact
0
Overload release current setting
50 - 63
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
63
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
D37481-000拓展信息








哦! 它是空的。