TE Connectivity D38999/20FB99BE
- 收藏
- 对比
D38999/20FB99BE
2460-D38999/20FB99BE
圆形连接器
--
大陆
立即发货

Connector, DTS 7C 7#20 SKT RECP ; Military Specification: MIL-DTL-D38999 Series III
1最小包装量--
D38999/20FB99BE详情
TE Connectivity D38999/20FB99BE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
Bulb type
LED (monochrome)
Power supply (LOV)
battery-powered
Energy efficiency rating
n.rel.
RoHS
Compliant
连接器类型
Circular, Receptacle
定位的数量
7
性别
Receptacle
军用标准
MIL-DTL-38999
接头数量
7
本体镀层
化学镍
达到SVHC
Unknown
D38999/20FB99BE拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。