TE Connectivity D38999/20FC98SA-LC
- 收藏
- 对比
D38999/20FC98SA-LC
2460-D38999/20FC98SA-LC
圆形连接器
--
大陆
立即发货

Connector, DTS 10C 10#20 SKT RECP ; Military Specification: MIL-DTL-D38999 Series III
1最小包装量--
D38999/20FC98SA-LC详情
TE Connectivity D38999/20FC98SA-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
250
Type of control element
Long turning handle
RoHS
Compliant
连接器类型
Circular, Receptacle
定位的数量
10
性别
Receptacle
军用标准
MIL-DTL-38999
外壳完成
Nickel
接头数量
10
本体镀层
化学镍
达到SVHC
Unknown
D38999/20FC98SA-LC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。