TE Connectivity D38999/20FD43SN
- 收藏
- 对比
D38999/20FD43SN
2460-D38999/20FD43SN
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector RECP ASSY
1最小包装量--
D38999/20FD43SN详情
TE Connectivity D38999/20FD43SN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Aluminum
Mounting Styles
Panel
Insert Arrangement
15-43
Contact Materials
Copper Alloy
Mating Style
Threaded
Factory Pack QuantityFactory Pack Quantity
1
MIL Type
MIL-DTL-38999 III
Shell Style#
方形法兰
Shell Sizes
15
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
RoHS
Details
性别
Socket (Female)
子类别
Circular Connectors
终端样式
Crimp
产品类别
军规圆形连接器
外壳电镀
Nickel
产品
Receptacles
安装角
Straight
产品类别
军规圆形连接器
D38999/20FD43SN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。