TE Connectivity D38999/20FH53SC-LC
- 收藏
- 对比
D38999/20FH53SC-LC
2460-D38999/20FH53SC-LC
圆形连接器 - 外壳
--
大陆
立即发货

MIL-DTL-38999/20 - Connectors Electrical Circular Receptacle Threaded Wall Mounting Flange Removable Crimp Contacts...
1最小包装量--
D38999/20FH53SC-LC详情
TE Connectivity D38999/20FH53SC-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
RoHS
Compliant
连接器类型
Circular, Receptacle
定位的数量
53
性别
Receptacle
军用标准
MIL-DTL-38999
外壳完成
Nickel
接头数量
53
本体镀层
化学镍
达到SVHC
Unknown
D38999/20FH53SC-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。