TE Connectivity D38999/20GC4PN
- 收藏
- 对比
D38999/20GC4PN详情
TE Connectivity D38999/20GC4PN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
21 Weeks, 2 Days
触点镀层
Gold
引脚数
16
RoHS
Compliant
Manufacturer Part Number
D38999/20GC4PN
Manufacturer
Glenair Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.25
连接器类型
密耳系列连接器
达到SVHC
unknown
D38999/20GC4PN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。