TE Connectivity D38999/20GD18SA
- 收藏
- 对比
D38999/20GD18SA详情
TE Connectivity D38999/20GD18SA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
21 Weeks, 2 Days
触点镀层
Gold
RoHS
Non-Compliant
Manufacturer Part Number
D38999/20GD18SA
Manufacturer
Glenair Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.67
连接器类型
密耳系列连接器
性别
Female
达到SVHC
unknown
D38999/20GD18SA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。