TE Connectivity D38999/20GD19AB
- 收藏
- 对比
D38999/20GD19AB
2460-D38999/20GD19AB
圆形连接器
--
大陆
立即发货

Connector, DTS 19C 19#20 PIN RECP ; Military Specification: MIL-DTL-D38999 Series III
1最小包装量--
D38999/20GD19AB详情
TE Connectivity D38999/20GD19AB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
21 Weeks, 2 Days
触点镀层
Gold
引脚数
20
RoHS
Non-Compliant
Manufacturer Part Number
D38999/20GD19AB
Manufacturer
Glenair Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.26
连接器类型
密耳系列连接器
组成
厚膜
达到SVHC
unknown
D38999/20GD19AB拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。